Status: | Unknown |
---|---|
Series: | SAK Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 20A |
Rated Voltage | 600V |
No. of Levels | 1 |
Product Range | SAK Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 46.5mm |
External Width | 36.5mm |
Material | Polyamide |
Pitch Spacing | 6mm |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 0.1mm² |
Din Rail Mount Terminal Block, 2, 600 V, 20 A, 26 Awg, 10 Awg, 2.5 Mm Rohs Compliant: Yes |Weidmuller 027966 SAK 2.5 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
Where can I find additional details, specifications and documents for a 027966 SAK 2.5?
Additional datasheets, footprints and schematics for 027966 SAK 2.5 are listed on our Part Details page. You can also find images and similar parts to 027966 SAK 2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 027966 SAK 2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 027966 SAK 2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 027966 SAK 2.5 fall under?
The 027966 SAK 2.5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 027966 SAK 2.5 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 027966 SAK 2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 027966 SAK 2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 027966 SAK 2.5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 027966 SAK 2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 027966 SAK 2.5 often in real-time on the comparison pages.
What if I can't find stock of 027966 SAK 2.5?
You can fill out our help required form which you can use to request a quote for 027966 SAK 2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.