No. of Rows | 2 Row |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | - |
Rated Current | 24A |
Rated Voltage | 400V |
Product Range | - |
Terminal Block, Barrier, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2POS, 12AWG | element14 |
MK 3/2,2 POLE,KRG,BN R20, B | Heilind Electronics |
Multipin terminal strip | RS |
Conn Terminal Strip F 4 POS Screw Cable Mount 20A | Avnet America |
Where can I find additional details, specifications and documents for a 0273820000?
Additional datasheets, footprints and schematics for 0273820000 are listed on our Part Details page. You can also find images and similar parts to 0273820000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0273820000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0273820000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0273820000 fall under?
The 0273820000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0273820000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0273820000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0273820000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0273820000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 0273820000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0273820000 often in real-time on the comparison pages.
What if I can't find stock of 0273820000?
You can fill out our help required form which you can use to request a quote for 0273820000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.