Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BAH-024030086,
2-1199703-6 |
No distributors results available
Conductor Material | Copper |
---|---|
Blocked | Yes |
Visual Inspection | No |
Number of Contact Bolts | 3 |
Palm Hole Diameter | 17 |
Conductor Range | 185 – 400mm² |
Conductor Cross-Section | 185 – 400mm² |
Bolt Head Size (Across Flats) | 19mm |
Inside Diameter | 28mm |
Voltage Class | ≤ 36kV |
Application Type | MV Cable Joints |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | Yes |
Indoor Use | Yes |
Conductor Gauge Type | Metric |
Product Availability | China, ANZPAC, ASIA, EMEA |
Technology | Shear Bolt |
Underground Network Component Type | Terminal Lug |
Material | Brass |
Where can I find additional details, specifications and documents for a 026394-000?
Additional datasheets, footprints and schematics for 026394-000 are listed on our Part Details page. You can also find images and similar parts to 026394-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 026394-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 026394-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 026394-000 fall under?
The 026394-000 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 026394-000 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 026394-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 026394-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 026394-000 have stock available?
There is no stock from authorised distributors for 026394-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 026394-000 often in real-time on the comparison pages.
What if I can't find stock of 026394-000?
You can fill out our help required form which you can use to request a quote for 026394-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.