Cable Diameter Min | 8mm |
---|---|
Cable Diameter Max | 10mm |
Thread Size - Imperial | - |
Thread Size - Metric | PG11 |
Cable Gland Material | Brass |
Gland Colour | - |
IP / NEMA Rating | IP54 |
Accessory Type | Cable Gland |
Cable Diameter | 10mm |
VG 11-MS54 R50 B | Heilind Electronics |
Cable Accessories Gland Brass Nickel | Avnet America |
Cable Gland | Newark Electronics |
Where can I find additional details, specifications and documents for a 0260700000?
Additional datasheets, footprints and schematics for 0260700000 are listed on our Part Details page. You can also find images and similar parts to 0260700000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0260700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0260700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0260700000 fall under?
The 0260700000 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0260700000 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0260700000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0260700000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0260700000 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 0260700000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0260700000 often in real-time on the comparison pages.
What if I can't find stock of 0260700000?
You can fill out our help required form which you can use to request a quote for 0260700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.