Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Hole Dia | 17.5mm |
---|---|
Supply Voltage | 120V |
Bulb Size | T-3 1/4 |
Colour | Red |
Lens Style | T 3 1/4 |
Power Rating | 75W |
RoHS Compliant | No |
Lamp, Indicator, Incandescent, T-3 1/4, Red | Newark Electronics |
MIN. Panel IND. | Dialight 026-1310-11-301 | RS Americas |
MINI PMI T-3 1/4 | TTI Europe |
Lamp Holders & Accessories MIN PANEL IND | Sager |
Where can I find additional details, specifications and documents for a 026-1310-11-301?
Additional datasheets, footprints and schematics for 026-1310-11-301 are listed on our Part Details page. You can also find images and similar parts to 026-1310-11-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 026-1310-11-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 026-1310-11-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 026-1310-11-301 fall under?
The 026-1310-11-301 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 026-1310-11-301 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 026-1310-11-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 026-1310-11-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 026-1310-11-301 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 026-1310-11-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 026-1310-11-301 often in real-time on the comparison pages.
What if I can't find stock of 026-1310-11-301?
You can fill out our help required form which you can use to request a quote for 026-1310-11-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.