Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Box |
---|---|
External Height - Imperial | 5.12" |
External Height - Metric | 130mm |
External Width - Imperial | 9.016" |
External Width - Metric | 229mm |
External Depth - Imperial | 0.906" |
External Depth - Metric | 23mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Storage Type:Box | Newark Electronics |
Where can I find additional details, specifications and documents for a 026-0208?
Additional datasheets, footprints and schematics for 026-0208 are listed on our Part Details page. You can also find images and similar parts to 026-0208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 026-0208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 026-0208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 026-0208 fall under?
The 026-0208 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 026-0208 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 026-0208 you can contact the distributor directly for product support, shipping queries etc.
Is the 026-0208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 026-0208 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 026-0208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 026-0208 often in real-time on the comparison pages.
What if I can't find stock of 026-0208?
You can fill out our help required form which you can use to request a quote for 026-0208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.