Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.95
LVDT HR 050 ASSY Linearity Error (Full Range): ±.25 % Case Material: Stainless Steel Product Diameter: .812 in Product Shape: Cylindrical Supply Voltage Range: 3 V ±.25 % Stainless Steel .812" Cylindrical | General Purpose Lvdt | Part Number: 02560389-000 | Internal Number: 02560389-000 | TE Connectivity | TE Store |
Lvdt Hr 050 Assy |Te Connectivity Sensors 02560389-000 | Newark Electronics |
Linear Type Position Sensor 1000G Shock 3V | Avnet America |
Linear Transducers, General Purpose 0.05 Inch LVDT, HR Series | TE Connectivity 02560389-000 | RS Americas |
LVDT HR 050 ASSY | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors HR 050 LVDT .05in | Sager |
Where can I find additional details, specifications and documents for a 02560389-000?
Additional datasheets, footprints and schematics for 02560389-000 are listed on our Part Details page. You can also find images and similar parts to 02560389-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02560389-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02560389-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02560389-000 fall under?
The 02560389-000 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 02560389-000 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02560389-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02560389-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02560389-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 02560389-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02560389-000 often in real-time on the comparison pages.
What if I can't find stock of 02560389-000?
You can fill out our help required form which you can use to request a quote for 02560389-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.