025566-011 Part Information
Details for 025566-011 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Flexibility | Flexible |
Number of Cores | 3, 1 |
Cross-Section Range | 300 – 400mm² |
Voltage Class | ≤ 24kV |
Application Type | Transition |
Product Use | MV Cable Jacket Repair |
Product Availability | ASIA, AMERICAS, ANZPAC, EMEA |
Coating Style | Inline |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Material System | Crosslinked Polyethylene |
Product Family | EPKJ |
Product Type | Medium Voltage Inline Joint |
Mechanical Connectors Included | No |
Shelf Life | No Limitation |
Insulation | Paper |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 025566-011?
Additional datasheets, footprints and schematics for 025566-011 are listed in our Part Details tab. You can also find the 025566-011 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 025566-011 in the Pricing & Inventory tab next to part details. You can view 025566-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 025566-011 fall under?
The 025566-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 025566-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 025566-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 025566-011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 025566-011 have stock available?
There is no stock from authorised distributors for 025566-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 025566-011 often in real-time on the comparison pages.
What if I can't find stock of 025566-011?
You can fill out our help required form which you can use to request a quote for 025566-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.