02540.0-00 Light Bulbs & Tubes by STEGO Elektrotechnik

LIGHT STRIP LED 100-240VAC MAGNET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.16

Distributor Stock
Logo for RS
RS
from US$89.39
133
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.75
1,586
in stock
Buy Now
Logo for element14
element14
from US$122.49
1,467
in stock
Buy Now
Logo for Farnell
Farnell
from US$82.77
1,467
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$81.44
40
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$62.16
22
in stock
Buy Now

Specifications

Light Colour Daylight
Lumen Output 1200lm
Power Rating 5W
Supply Voltage 240V
Light Bar Length 0.351m
IP Rating IP20
Product Range -
SVHC No SVHC (15-Jan-2018)
Length 351mm
Lens Diameter 32mm
Light Source LED

Alternative Descriptions

Light Bar, Led, 100-240Vac | Newark Electronics
LIGHT STRIP, LED, 100-240VAC, MAGNET | element14
LED Enclosure Lamp on/off 100-240vac | RS
STEGO Accessories 351mm Plastic Transparent | Distrelec
LED lamp | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02540.0-00?

Additional datasheets, footprints and schematics for 02540.0-00 are listed on our Part Details page. You can also find images and similar parts to 02540.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02540.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02540.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02540.0-00 fall under?

The 02540.0-00 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 02540.0-00 when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02540.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 02540.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02540.0-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 02540.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02540.0-00 often in real-time on the comparison pages.

What if I can't find stock of 02540.0-00?

You can fill out our help required form which you can use to request a quote for 02540.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay