Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.21
Light Colour | Daylight |
---|---|
Lumen Output | 1200lm |
Power Rating | 5W |
Supply Voltage | 48VDC |
Light Bar Length | 0.351m |
IP Rating | IP20 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Lamp Base Type | Screw |
Length | 351mm |
Lens Diameter | 32mm |
Light Source | LED |
Light Bar, Led, 24-48Vdc | Newark Electronics |
LIGHT STRIP, LED, 24-48VDC, SCREW MNT | element14 |
LED Enclosure Lamp on/off 24-48vdc | RS |
LED lamp | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 02540.1-01?
Additional datasheets, footprints and schematics for 02540.1-01 are listed on our Part Details page. You can also find images and similar parts to 02540.1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02540.1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02540.1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02540.1-01 fall under?
The 02540.1-01 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 02540.1-01 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02540.1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 02540.1-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02540.1-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 02540.1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02540.1-01 often in real-time on the comparison pages.
What if I can't find stock of 02540.1-01?
You can fill out our help required form which you can use to request a quote for 02540.1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.