Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Color | Daylight |
---|---|
Lumen Output | 900lm |
Power Rating | 5W |
Supply Voltage | 240VAC |
Light Bar Length | 351mm |
IP Rating | IP20 |
Product Range | - |
Enclosure Light, 5W, 240Vac, Screw Mnt | Newark Electronics |
ENCLOSURE LIGHT, 5W, 240VAC, SCREW MNT | element14 |
Where can I find additional details, specifications and documents for a 02540.0-01-0003?
Additional datasheets, footprints and schematics for 02540.0-01-0003 are listed on our Part Details page. You can also find images and similar parts to 02540.0-01-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02540.0-01-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02540.0-01-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02540.0-01-0003 fall under?
The 02540.0-01-0003 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 02540.0-01-0003 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02540.0-01-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 02540.0-01-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02540.0-01-0003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 02540.0-01-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02540.0-01-0003 often in real-time on the comparison pages.
What if I can't find stock of 02540.0-01-0003?
You can fill out our help required form which you can use to request a quote for 02540.0-01-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.