Status: | Unknown |
---|---|
Series: | PICO II 251 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
80
in stock
|
Buy Now | |
element14
from US$0.59
|
1,416
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,116
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
815
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
16
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now |
Fuse Current | 250mA |
---|---|
Voltage Rating VAC | 125V |
Product Range | PICO II 251 Series |
Voltage Rating V DC | 125V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | Axial Leaded |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
SVHC | No SVHC (07-Jul-2017) |
FUSE, AXIAL, VERY FAST ACTING, 0.25A | element14 |
Fuse, Pcb, 250Ma, 125V, Very Fast Acting | Newark Electronics |
PICO 250mA 125V very fast AXIAL | Rutronik |
251 Series Very Fast-Acting 125V 0.25 A ╪2.8 x 7.11 mm Axial Lead PICO« II Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0251.250MRT1L?
Additional datasheets, footprints and schematics for 0251.250MRT1L are listed on our Part Details page. You can also find images and similar parts to 0251.250MRT1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0251.250MRT1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0251.250MRT1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0251.250MRT1L fall under?
The 0251.250MRT1L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0251.250MRT1L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0251.250MRT1L you can contact the distributor directly for product support, shipping queries etc.
Is the 0251.250MRT1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0251.250MRT1L have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 0251.250MRT1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0251.250MRT1L often in real-time on the comparison pages.
What if I can't find stock of 0251.250MRT1L?
You can fill out our help required form which you can use to request a quote for 0251.250MRT1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.