0251015.HAT1L Fuses & Circuit Protection by Littelfuse

FUSE AXIAL 15A VERY FAST ACTING

Status: Unknown
Series: PICO II 251 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
555 units
Buy Now
Logo for Newark Electronics Newark Electronics
555 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
500 units
Buy Now
Logo for Chip One Stop Chip One Stop
100 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
100 units
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fuse Current 15A
Voltage Rating VAC 32V
Product Range PICO II 251 Series
Voltage Rating V DC 32V
Blow Characteristic Very Fast Acting
Fuse Case Style Axial Leaded
Breaking Capacity Current AC 50A
Breaking Capacity Current DC 300A
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

FUSE, AXIAL, 15A, VERY FAST ACTING | Farnell
Fuse: fuse | Transfer Multisort Elektronik
1.5A Axial FF Leaded PCB Mount Fuse, 125 V ac/dc | Allied Electronics

More Parts in Fuses & Fuse Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0251015.HAT1L?

Additional datasheets, footprints and schematics for 0251015.HAT1L are listed on our Part Details page. You can also find images and similar parts to 0251015.HAT1L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0251015.HAT1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0251015.HAT1L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0251015.HAT1L fall under?

The 0251015.HAT1L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0251015.HAT1L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0251015.HAT1L you can contact the distributor directly for product support, shipping queries etc.

Is the 0251015.HAT1L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0251015.HAT1L have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 0251015.HAT1L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0251015.HAT1L often in real-time on the comparison pages.

What if I can't find stock of 0251015.HAT1L?

You can fill out our help required form which you can use to request a quote for 0251015.HAT1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay