Status: | Unknown |
---|---|
Series: | PICO II 251 Series |
RoHS: | Unknown |
Fuse Current | 10A |
---|---|
Voltage Rating VAC | 125V |
Product Range | PICO II 251 Series |
Voltage Rating VDC | 125V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | Axial Leaded |
RoHS Compliant | Yes |
Fuse, Axial, Very Fast Acting, 10A | Newark Electronics |
PICOFUSE 10A FF AXIAL 125V | Rutronik |
Where can I find additional details, specifications and documents for a 0251010.NRT1L?
Additional datasheets, footprints and schematics for 0251010.NRT1L are listed on our Part Details page. You can also find images and similar parts to 0251010.NRT1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0251010.NRT1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0251010.NRT1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0251010.NRT1L fall under?
The 0251010.NRT1L is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > PCB Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0251010.NRT1L when available in the PCB Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0251010.NRT1L you can contact the distributor directly for product support, shipping queries etc.
Is the 0251010.NRT1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0251010.NRT1L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0251010.NRT1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0251010.NRT1L often in real-time on the comparison pages.
What if I can't find stock of 0251010.NRT1L?
You can fill out our help required form which you can use to request a quote for 0251010.NRT1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.