Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 25A |
Accuracy | +/-2 % |
Current Meter Range | 0-25 A |
Display Accuracy ± | 2% |
External Height | 2.5" |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Panel Meter, Ammeter, E-mech, Analog, Range 0-25ADC, Stud, Dim 2.47"Lx2.47"H, Plastic | Simpson 02510 | RS Americas |
Where can I find additional details, specifications and documents for a 02510?
Additional datasheets, footprints and schematics for 02510 are listed on our Part Details page. You can also find images and similar parts to 02510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02510 fall under?
The 02510 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 02510 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02510 you can contact the distributor directly for product support, shipping queries etc.
Is the 02510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02510 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 02510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02510 often in real-time on the comparison pages.
What if I can't find stock of 02510?
You can fill out our help required form which you can use to request a quote for 02510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.