Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Enclosure Type | Electronic |
---|---|
Enclosure Material | ABS |
External Height - Metric | 51.05mm |
External Width - Metric | 95.25mm |
External Depth - Metric | 158.75mm |
IP Rating | - |
Body Color | Black |
NEMA Rating | - |
Enclosure, Box/Lid, Desktop, ABS, Black, 6.25x3.75x2 In, Buy Lid Seperately | Davies Molding 0250 | RS Americas |
ENCLOSURE, ELECTRONIC, ABS, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
0250=Hd Nylon End Sect (Pkgd) |Buchanan Te Connectivity 0250 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0250?
Additional datasheets, footprints and schematics for 0250 are listed on our Part Details page. You can also find images and similar parts to 0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0250 fall under?
The 0250 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 0250 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0250 you can contact the distributor directly for product support, shipping queries etc.
Is the 0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0250 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0250 often in real-time on the comparison pages.
What if I can't find stock of 0250?
You can fill out our help required form which you can use to request a quote for 0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.