Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 3.2mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 1 / 1.13mm |
Core-Earth / Core-Core Voltage Rating | 600 V |
Current Rating | 15A |
Outer Diameter | 3.2mm |
Voltage Rating VAC | 1000V |
WIRE, BU, BS6231, BLACK, 1MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 025?
Additional datasheets, footprints and schematics for 025 are listed on our Part Details page. You can also find images and similar parts to 025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 025 fall under?
The 025 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 025 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 025 you can contact the distributor directly for product support, shipping queries etc.
Is the 025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 025 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 025 often in real-time on the comparison pages.
What if I can't find stock of 025?
You can fill out our help required form which you can use to request a quote for 025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.