024KSF-T4130D20 Part Information

Details for 024KSF-T4130D20 by Corning Cable Systems

Cable, Wire & Cable Assemblies > Fiber Optic Cable

Part Downloads

Part Specifications

Fibre Type Multimode
Fibre Diameter 62.5µm / 125µm
No. of Fibers 24Fibres
External Diameter 11.2mm
Jacket Color Black
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.2mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 024KSF-T4130D20?

Additional datasheets, footprints and schematics for 024KSF-T4130D20 are listed in our Part Details tab. You can also find the 024KSF-T4130D20 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 024KSF-T4130D20 in the Pricing & Inventory tab next to part details. You can view 024KSF-T4130D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 024KSF-T4130D20 fall under?

The 024KSF-T4130D20 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.

Can I view similar or alternative parts?

You can view similar parts to 024KSF-T4130D20 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 024KSF-T4130D20 you can contact the distributor directly for product support, shipping queries etc.

Is the 024KSF-T4130D20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 024KSF-T4130D20 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 024KSF-T4130D20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 024KSF-T4130D20 often in real-time on the comparison pages.

What if I can't find stock of 024KSF-T4130D20?

You can fill out our help required form which you can use to request a quote for 024KSF-T4130D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 024KSF-T4130D20

Loading...
Loading Results for 024KSF-T4130D20
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us