Status: | Unknown |
---|---|
Series: | MIC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Type | Multimode |
---|---|
Fibre Diameter | 62.5µm / 125µm |
No. of Fibers | 24Fibres |
External Diameter | 8mm |
Jacket Color | Orange |
Product Range | MIC Series |
RoHS Compliant | Yes |
Fiber Optic Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 024K81-33130-24?
Additional datasheets, footprints and schematics for 024K81-33130-24 are listed on our Part Details page. You can also find images and similar parts to 024K81-33130-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 024K81-33130-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 024K81-33130-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 024K81-33130-24 fall under?
The 024K81-33130-24 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to 024K81-33130-24 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 024K81-33130-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 024K81-33130-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 024K81-33130-24 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 024K81-33130-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 024K81-33130-24 often in real-time on the comparison pages.
What if I can't find stock of 024K81-33130-24?
You can fill out our help required form which you can use to request a quote for 024K81-33130-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.