024C Hand & Workholding Tools by Unknown

CONNECTOR TWEEZER 120MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.19

Distributor Stock
Logo for Farnell
Farnell
from US$69.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$86.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$90.03
-
Buy Now
Logo for element14
element14
from US$99.87
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Tweezer Type Cross Lock Extraction
Tweezer Tip Type / Style -
Overall Length 120mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
SVHC No SVHC (15-Jun-2015)


024C Hand & Workholding Tools by Weller

CONNECTOR TWEEZER, 120MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tweezer Type Cross Lock, Extraction
Overall Length 120mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
SVHC No SVHC
RoHS Compliant NA

Alternative Descriptions

Tweezer, Extraction, Bent/Flat, 120Mm | Newark Electronics
Connector tweezer 120mm | element14
EREM Einsteckpinz. 0223000400 | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 024C?

Additional datasheets, footprints and schematics for 024C are listed on our Part Details page. You can also find images and similar parts to 024C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 024C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 024C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 024C fall under?

The 024C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 024C when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 024C you can contact the distributor directly for product support, shipping queries etc.

Is the 024C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 024C have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 024C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 024C often in real-time on the comparison pages.

What if I can't find stock of 024C?

You can fill out our help required form which you can use to request a quote for 024C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay