Status: | Unknown |
---|---|
Series: | 245 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 15mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 245 Series |
Voltage Rating VAC | 300V |
Fuse Holder, 5 X 15Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 5 X 15MM, PANEL MOUNT | element14 |
fuseholder - 2AG panel mount | Littelfuse 02450001H | RS Americas |
16 mm Clip Brass Tin Panel Mount Cartridge Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 02450001H?
Additional datasheets, footprints and schematics for 02450001H are listed on our Part Details page. You can also find images and similar parts to 02450001H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02450001H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02450001H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02450001H fall under?
The 02450001H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02450001H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02450001H you can contact the distributor directly for product support, shipping queries etc.
Is the 02450001H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02450001H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 02450001H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02450001H often in real-time on the comparison pages.
What if I can't find stock of 02450001H?
You can fill out our help required form which you can use to request a quote for 02450001H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.