Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Pin Shroud |
---|---|
For Use With | DIN 41612 Connectors |
Contact Termination | Wire Wrap |
No. of Contacts | 160Contacts |
No. of Rows | 5Rows |
Pin Length | 17mm |
Pitch Spacing | 2.54mm |
RoHS Compliant | Yes |
Backplane Connectors, Wt 6.47 g, Har-bus 64 Series | HARTING 02440000002 | RS Americas |
Pin Shroud Header | Newark Electronics |
PIN SHROUD, HAR-BUS 64, 4MM | element14 |
HARBUS64 SHROUD F. PCB 4,0 | TTI Europe |
DIN-Signal harbus64 shroud f. pcb 4,0 | Boersig |
Where can I find additional details, specifications and documents for a 02440000002?
Additional datasheets, footprints and schematics for 02440000002 are listed on our Part Details page. You can also find images and similar parts to 02440000002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02440000002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02440000002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02440000002 fall under?
The 02440000002 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02440000002 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02440000002 you can contact the distributor directly for product support, shipping queries etc.
Is the 02440000002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02440000002 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 02440000002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02440000002 often in real-time on the comparison pages.
What if I can't find stock of 02440000002?
You can fill out our help required form which you can use to request a quote for 02440000002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.