Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.20
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.47
|
93
in stock
|
Buy Now | |
Heilind Electronics
from US$5.56
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
element14
from US$5.37
|
-
|
Buy Now | |
TTI Europe
from US$3.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Shroud |
---|---|
For Use With | har-bus ® 64 VME64 Extension Connector System |
Contact Termination | Wire Wrap |
External Width | 95" |
No. of Contacts | 160Contacts |
RoHS Compliant | Yes |
DIN-SIGNAL HARBUS64 SHROUD F. PCB 3,4 | Heilind Electronics |
Pin Shroud, Har-Bus 64 Connector System | Newark Electronics |
DIN-Signal harbus64 shroud f. pcb 3,4 | Future Electronics |
Pin Shroud For Male Connector, 160 Position, 5 Row, 2.54mm Pitch, har-bus Series | HARTING 02440000001 | RS Americas |
PIN SHROUD, HAR-BUS 64, 3.4MM | element14 |
DIN-SIGNAL HARBUS64 SHROUD F. | TTI Europe |
Where can I find additional details, specifications and documents for a 02440000001?
Additional datasheets, footprints and schematics for 02440000001 are listed on our Part Details page. You can also find images and similar parts to 02440000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02440000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02440000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02440000001 fall under?
The 02440000001 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02440000001 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02440000001 you can contact the distributor directly for product support, shipping queries etc.
Is the 02440000001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02440000001 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 02440000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02440000001 often in real-time on the comparison pages.
What if I can't find stock of 02440000001?
You can fill out our help required form which you can use to request a quote for 02440000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.