Status: | Unknown |
---|---|
Series: | 242 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.82 |
11,957
|
Buy Now | |
TTI Europe | US$1.28 |
90,500
|
Buy Now | |
Future Electronics | US$2.49 |
30,500
|
Buy Now | |
Farnell | US$4.31 |
3,863
|
Buy Now | |
Chip One Stop | US$2.40 |
3,498
|
Buy Now | |
element14 | US$3.00 |
3,110
|
Buy Now | |
Newark Electronics | US$3.66 |
2,562
|
Buy Now | |
RS Americas | US$3.63 |
732
|
Buy Now | |
CoreStaff | US$2.87 |
500
|
Buy Now | |
Transfer Multisort Elektronik | US$3.02 |
442
|
Buy Now | |
Rutronik | US$1.43 |
-
|
Buy Now |
Fuse Current | 50mA |
---|---|
Product Range | 242 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 4kA |
Breaking Capacity Current DC | 4kA |
SVHC | No SVHC (20-Jun-2016) |
.05 AMP 250V FA | TTI Europe |
242 Series Fast-Acting 250 V 0.05 A ╪ 3.02 x 8.4 mm Barrier Network Fuse | Future Electronics |
Fuse 250V BARRIER SMT 0.050A | RS |
FUSE, BARRIER NETWORK, SMD, 50MA | Farnell |
Fuse, Barrier Network, Smd, 50Ma | Newark Electronics |
Fuse 250V BARRIER SMT 0.050A | Littelfuse 0242.050UR | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Barrier Network red 0.05A fast | Rutronik |
Where can I find additional details, specifications and documents for a 0242.050UR?
Additional datasheets, footprints and schematics for 0242.050UR are listed on our Part Details page. You can also find images and similar parts to 0242.050UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0242.050UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0242.050UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0242.050UR fall under?
The 0242.050UR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0242.050UR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0242.050UR you can contact the distributor directly for product support, shipping queries etc.
Is the 0242.050UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0242.050UR have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Farnell and Chip One Stop have stock available or on a lead time for 0242.050UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0242.050UR often in real-time on the comparison pages.
What if I can't find stock of 0242.050UR?
You can fill out our help required form which you can use to request a quote for 0242.050UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.