Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.91
Cover Type | Enclosure Cover |
---|---|
Cover Material | Phenolic |
Cover Color | Black |
For Use With | Davies Molding Electronic Enclosures |
External Depth - Metric | 158.5mm |
External Width - Metric | 94.7mm |
RoHS Compliant | Yes |
Cover, For 240/240B Enclosures, Phenolic, Glossy Black | Davies Molding 0241 | RS Americas |
Cover, 158.5Mm X 94.74Mm, Phenolic, Black | Newark Electronics |
COVER, 158.5MMX94.74MM, PHENOLIC, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Panels up to 0.312" thick 0.792" wide, 1.25" above board |
---|---|
Connector Type | Test Clip |
Contact Material | Brass |
RoHS Compliant | Yes |
Conn Test Clip PL 1 POS ST Panel Mount 1 Port | Avnet America |
Circuit Board Hardware - PCB TEST CLIP HDWR ULTRA MINIATURE | Sager |
Where can I find additional details, specifications and documents for a 0241?
Additional datasheets, footprints and schematics for 0241 are listed on our Part Details page. You can also find images and similar parts to 0241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0241 fall under?
The 0241 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Covers.
Can I view similar or alternative parts?
You can view similar parts to 0241 when available in the Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0241 you can contact the distributor directly for product support, shipping queries etc.
Is the 0241 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0241 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0241 often in real-time on the comparison pages.
What if I can't find stock of 0241?
You can fill out our help required form which you can use to request a quote for 0241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.