023640 (PACK OF 5) Part Information
Details for 023640 (PACK OF 5) by Weidmuller
Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 30.7100 |
5 | 30.0900 |
10 | 29.4800 |
25 | 28.8700 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | DIN Rail Mount |
For Use With | DIN Rail Terminals |
Length | 2m |
Height | 15mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centres | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- DIN Mounting Rail, DIN Rail Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 023640 (PACK OF 5)?
Additional datasheets, footprints and schematics for 023640 (PACK OF 5) are listed in our Part Details tab. You can also find the 023640 (PACK OF 5) image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 023640 (PACK OF 5) in the Pricing & Inventory tab next to part details. You can view 023640 (PACK OF 5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 023640 (PACK OF 5) fall under?
The 023640 (PACK OF 5) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 023640 (PACK OF 5) when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 023640 (PACK OF 5) you can contact the distributor directly for product support, shipping queries etc.
Is the 023640 (PACK OF 5) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 023640 (PACK OF 5) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 023640 (PACK OF 5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 023640 (PACK OF 5) often in real-time on the comparison pages.
What if I can't find stock of 023640 (PACK OF 5)?
You can fill out our help required form which you can use to request a quote for 023640 (PACK OF 5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.