Label Type | Identification |
---|---|
Label Dimensions | 6mm x 10mm |
Label Material | - |
Label Colour | White |
Pack Quantity | 10 |
Product Range | - |
Label Legend | 31-40 |
Colour | White |
Label Height | 10mm |
Label Size | 6 x 10mm |
Label Width | 6mm |
Legend | 31-40 |
Print Style | 31-40 |
Horizontal Marker Card, SNA Series | RS Americas |
Where can I find additional details, specifications and documents for a 023300522?
Additional datasheets, footprints and schematics for 023300522 are listed on our Part Details page. You can also find images and similar parts to 023300522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 023300522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 023300522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 023300522 fall under?
The 023300522 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 023300522 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 023300522 you can contact the distributor directly for product support, shipping queries etc.
Is the 023300522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 023300522 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 023300522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 023300522 often in real-time on the comparison pages.
What if I can't find stock of 023300522?
You can fill out our help required form which you can use to request a quote for 023300522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.