Accessory Type | Marking Strip / Card |
---|---|
For Use With | Terminal Blocks |
Legend | Blank |
Pitch Spacing | - |
Product Range | - |
Colour | White |
Label Colour | White |
Label Dimensions | 5mm x 10mm |
Label Size | 5 x 10mm |
Label Type | Identification |
Pack Quantity | 100 |
Print Style | Blank |
Marker, Blank, 5X10Mm, 100Pk | Newark Electronics |
MARKER, BLANK, 5X10MM, 100PK | element14 |
Where can I find additional details, specifications and documents for a 023100007?
Additional datasheets, footprints and schematics for 023100007 are listed on our Part Details page. You can also find images and similar parts to 023100007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 023100007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 023100007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 023100007 fall under?
The 023100007 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 023100007 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 023100007 you can contact the distributor directly for product support, shipping queries etc.
Is the 023100007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 023100007 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 023100007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 023100007 often in real-time on the comparison pages.
What if I can't find stock of 023100007?
You can fill out our help required form which you can use to request a quote for 023100007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.