Options for Price Comparison
Distributor Statistics for 022986-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 022986-000
Details for 022986-000 by TE Connectivity
Power Systems > Power Systems Connectors > Compression Connectors

022986-000 by TE Connectivity

CG0.5SM5/100
Part Information
022986-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 022986-000, 5-1200110-7
Product Code: H379
Global Product Line: F14
GPL Description: ENERGY
Specifications
Compact Format:
No
Copper Palm:
Yes
Barrel Type:
Standard
Conductor Material:
Copper
Number of Holes:
1
Crimp Type:
Hexagonal Crimping
Stud Size:
M5
Conductor Cross-Section:
.5mm²
Voltage Class:
≤ 1kV
Indoor Use:
Yes
Outdoor Use:
Yes
Product Availability:
ASIA, ANZPAC
Technology:
Compression
Material:
Copper