0229410001 Printable Tubing by TE Connectivity

RPS-1K-1-400/2.0-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 0229410001,
5-1190177-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.26
48,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
48,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.06
-
Buy Now
Logo for Sager
Sager
from US$0.93
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Shrink Ratio 3:1
Markers per Sleeve 1
Color White
Sleeve Length 2in, 50mm
Compatible Cable Diameter .366 – .85in, 9.3 – 21.6mm
Supplied Diameter 1in, 25.4mm
Recovered Inside Diameter 8.5mm, .333in
Recommended Ribbon See Printer Ribbon Matrix
Packaging Quantity 1000
Printer Technology Thermal Transfer
Recommended Printer See Printer Ribbon Matrix
Tubing Type Ladder
Tubing Grade Commercial
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

Rps-1K-1-400/2.0-9 |Raychem Te Connectivity 0229410001 | Newark Electronics
Wire Labels & Markers RPS-1K-1-400/2.0-9 | Sager
Cable Accessories Marker Sleeve Polyolefin White | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0229410001?

Additional datasheets, footprints and schematics for 0229410001 are listed on our Part Details page. You can also find images and similar parts to 0229410001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0229410001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0229410001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0229410001 fall under?

The 0229410001 is listed under Identification & Labeling > Printable Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0229410001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0229410001 you can contact the distributor directly for product support, shipping queries etc.

Is the 0229410001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0229410001 have stock available?

Authorised distributors including Newark Electronics, Distrelec, TTI Europe, Sager and Avnet America have stock available or on a lead time for 0229410001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0229410001 often in real-time on the comparison pages.

What if I can't find stock of 0229410001?

You can fill out our help required form which you can use to request a quote for 0229410001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay