Status: | Unknown |
---|---|
Series: | 229 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
25
in stock
|
Buy Now | |
element14
from US$0.43
|
25
in stock
|
Buy Now | |
Farnell
from US$0.44
|
25
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 5mm x 15mm |
Fuse Size Imperial | - |
Product Range | 229 Series |
Breaking Capacity Current AC | 400A |
229 Series Slo-Blo 125 V 6 A ╪ 4.5 x 14.48 mm Glass Cartridge Fuse | Future Electronics |
Fuse Cylinder Slo-blo 6A 125V | Littelfuse 0229006.HXP | RS Americas |
Cartridge Fuse, Time Delay, 6A, 125V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 6A, 125V | element14 |
Fuse | RS |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 0229006.HXP?
Additional datasheets, footprints and schematics for 0229006.HXP are listed on our Part Details page. You can also find images and similar parts to 0229006.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0229006.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0229006.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0229006.HXP fall under?
The 0229006.HXP is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0229006.HXP when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0229006.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0229006.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0229006.HXP have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0229006.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0229006.HXP often in real-time on the comparison pages.
What if I can't find stock of 0229006.HXP?
You can fill out our help required form which you can use to request a quote for 0229006.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.