022763-000

Connectors

> Connector Backshells & Adapters

> Unscreened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 022763-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 022763-000
Series Information for 022763-000 - TE Connectivity
  • Status: Active
  • Aliases: 022763-000, 2-1190176-3
  • Product Code: X747
  • Global Product Line: 571
  • GPL Description: Aerospace Defense & Marine

Description

209M412-19C

Specifications

Adapter Plating Material:
Electroless Nickel
Material:
Aluminum Alloy
Cable Diameter Range:
.32 – .47in, 8 – 11.9mm
Comment:
For Specific shell size information, refer to Harnware™ or Catalog.
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Adapter Angle:
Straight
Operating Temperature Range:
-65 – 200°C, -85 – 392°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
209M412-19C
Newark Electronics
209M412-19C
Avnet America
Connector Accessories Heat-Shrinkable Boot Backshell Aluminum Alloy Electroless Nickel Finish
Avnet Europe
Connector Accessories Heat-Shrinkable Boot Backshell Aluminum Alloy Electroless Nickel Finish