Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-BF-208-277,
5-1199097-0 |
Color | Maroon |
---|---|
LED Compatible | Yes |
Dimensions | 2.93 x 1.98in |
Fail Mode | On |
Voltage Rating | 185 – 305VAC |
Surge Protection | 180J |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Housing Material | High Impact Noryl with UV-Stabilized Acrylic Window |
CSA Certified | Yes |
UL Rating | Yes |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Turn ON Light Level | 1.5fc |
Turn ON Time Delay | 30 – 45seconds |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
OFF/ON Ratio | 4:1 |
Product Use | Parking Lot, Security, & Street Lighting. |
Warranty | 3 Years |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Technology | Thermal |
Light Sensor | CdS Photocell |
Product Type | Commercial/Industrial |
Product Family | BF Series |
Operating Temperature Range | -40 – 65°C |
ALR-BF-208-277 Product Availability: Americas Asia Australia & New Zealand EMEA Street Lighting Photo Control Technology: Thermal Operating Voltage Range: 185 – 305 VAC Grade: Industrial Commercial Load Rating (Ballast): 1800 VA Americas Thermal | Street Lighting Photocell | Part Number: 022528-000 | Internal Number: 022528-000 | Alias Number: 5-1199097-0 | TE Connectivity | TE Store |
ALR-BF-208-277 | TE Connectivity 022528-000 | RS Americas |
Where can I find additional details, specifications and documents for a 022528-000?
Additional datasheets, footprints and schematics for 022528-000 are listed on our Part Details page. You can also find images and similar parts to 022528-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 022528-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 022528-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 022528-000 fall under?
The 022528-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 022528-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 022528-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 022528-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 022528-000 have stock available?
Authorised distributors including Chip One Stop, TE Store, Avnet America and RS Americas have stock available or on a lead time for 022528-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 022528-000 often in real-time on the comparison pages.
What if I can't find stock of 022528-000?
You can fill out our help required form which you can use to request a quote for 022528-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.