0225.500MXP Fuses & Fuse Accessories by Littelfuse

FUSE, CARTRIDGE, 500mA, 5X15MM, FAST ACT

Status: Unknown
Series: 225 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
298
in stock
Buy Now
Logo for element14
element14
from US$0.33
298
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 500mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 15mm
Product Range 225 Series
Breaking Capacity Current AC 35A
RoHS Compliant Yes

Alternative Descriptions

Cartridge Fuse, Fast Acting, 0.5A, 250V | Newark Electronics
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V | element14
Cylindrical Fuse | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0225.500MXP?

Additional datasheets, footprints and schematics for 0225.500MXP are listed on our Part Details page. You can also find images and similar parts to 0225.500MXP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0225.500MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0225.500MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0225.500MXP fall under?

The 0225.500MXP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to 0225.500MXP when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0225.500MXP you can contact the distributor directly for product support, shipping queries etc.

Is the 0225.500MXP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0225.500MXP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 0225.500MXP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0225.500MXP often in real-time on the comparison pages.

What if I can't find stock of 0225.500MXP?

You can fill out our help required form which you can use to request a quote for 0225.500MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay