Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
022477-000,
9-1190173-8 |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm, 10 mm |
Cable Diameter Range | 5.9 – 15in, 5.9 – 14mm |
Zugelassene Standards | IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Government Qualified | No |
Approved Standards | BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, IEC 62329-3-101 |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots & End Caps Hs-Boot |Raychem Te Connectivity 022477-000 | Newark Electronics |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
AMP022477-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 022477-000?
Additional datasheets, footprints and schematics for 022477-000 are listed on our Part Details page. You can also find images and similar parts to 022477-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 022477-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 022477-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 022477-000 fall under?
The 022477-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 022477-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 022477-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 022477-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 022477-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 022477-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 022477-000 often in real-time on the comparison pages.
What if I can't find stock of 022477-000?
You can fill out our help required form which you can use to request a quote for 022477-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.