Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Prices starting from US$20.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.77
|
73
in stock
|
Buy Now | |
RS Americas
from US$24.60
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.96
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$20.09
|
-
|
Buy Now | |
element14
from US$32.86
|
-
|
Buy Now | |
Distrelec
from US$22.23
|
-
|
Buy Now | |
Relay Specialties
from US$34.55
|
-
|
Buy Now | |
Farnell
from US$24.51
|
-
|
Buy Now |
Product Range | 22 Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Contactor auxiliary contact NO/NC 6A | RS |
DIN Rail Mount Auxiliary Contact with Screw Terminal, NO/NC, 6 A, 230 V | Finder 022.35 | RS Americas |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact, Spst-No/Nc, 6A, 700Va | Newark Electronics |
AUXILIARY CONTACT, SPST-NO/NC, 6A, 700VA | element14 |
Finder Auxiliary module for 22 series 1 Make Contact + 1 Break Contact 6 A | Distrelec |
Auxiliary Contact Block1NO + 1NC 6AFor: 22 Series | Relay Specialties |
Where can I find additional details, specifications and documents for a 02235?
Additional datasheets, footprints and schematics for 02235 are listed on our Part Details page. You can also find images and similar parts to 02235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02235 fall under?
The 02235 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 02235 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02235 you can contact the distributor directly for product support, shipping queries etc.
Is the 02235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02235 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 02235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02235 often in real-time on the comparison pages.
What if I can't find stock of 02235?
You can fill out our help required form which you can use to request a quote for 02235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.