Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.77
|
No stock
|
Buy Now | |
Conrad
from US$30.71
|
29
in stock
|
Buy Now | |
Distrelec
from US$22.23
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.02
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$22.58
|
-
|
Buy Now | |
RS Americas
from US$24.60
|
-
|
Buy Now | |
Relay Specialties
from US$34.55
|
-
|
Buy Now |
Auxiliary switch for the installation contactors 22.32/22.34 for lateral extension. For mounting rail DIN EN 60715 TH35.This text is machine translated. | Conrad |
Finder Auxiliary module for 22 series 2 Make Contacts (NO) 6 A | Distrelec |
Auxiliary contacts | Transfer Multisort Elektronik |
Contactor auxiliary contact 2 NO 6A | RS |
Auxiliary Module 2 No 6A Rohs Compliant: Yes |Finder 022.33 | Newark Electronics |
DIN Rail Mount Auxiliary Contact with Screw Terminal, 2NO, 6 A, 230 V | Finder 022.33 | RS Americas |
Auxiliary Contact Block -2 NO 6AFor: 22 Series | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | RS-232 Serial Cable |
---|---|
For Use With | Sound Dosimeter System |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 022.33?
Additional datasheets, footprints and schematics for 022.33 are listed on our Part Details page. You can also find images and similar parts to 022.33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 022.33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 022.33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 022.33 fall under?
The 022.33 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 022.33 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 022.33 you can contact the distributor directly for product support, shipping queries etc.
Is the 022.33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 022.33 have stock available?
Authorised distributors including Conrad, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 022.33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 022.33 often in real-time on the comparison pages.
What if I can't find stock of 022.33?
You can fill out our help required form which you can use to request a quote for 022.33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.