Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electronic |
---|---|
Enclosure Material | Phenolic |
External Height - Metric | 39.37mm |
External Width - Metric | 72.9mm |
External Depth - Metric | 101.35mm |
IP Rating | - |
Body Color | Black |
Enclosure, Box/Lid, Desktop, Phenolic, Black,4x2.875x1.563 In, Buy Lid Seperately | Davies Molding 0220-A | RS Americas |
Enclosure, Electronic, Phenolic, Black | Newark Electronics |
ENCLOSURE, ELECTRONIC, PHENOLIC, BLACK | element14 |
Where can I find additional details, specifications and documents for a 0220-A?
Additional datasheets, footprints and schematics for 0220-A are listed on our Part Details page. You can also find images and similar parts to 0220-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0220-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0220-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0220-A fall under?
The 0220-A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 0220-A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0220-A you can contact the distributor directly for product support, shipping queries etc.
Is the 0220-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0220-A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0220-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0220-A often in real-time on the comparison pages.
What if I can't find stock of 0220-A?
You can fill out our help required form which you can use to request a quote for 0220-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.