Gender | Socket |
---|---|
Thermocouple Type | K |
Product Range | - |
Colour | Green |
External Length / Height | 8mm |
External Width | 16.5mm |
For Use With | K type Thermocouple |
Height | 8mm |
Length | 21mm |
Material | NiCr-Ni |
Operating Temperature Max | 120°C |
Operating Temperature Min | -50°C |
Termination Method | Screw |
SOCKET, MINI, GREEN, TYPE K | element14 |
Where can I find additional details, specifications and documents for a 0220 0032?
Additional datasheets, footprints and schematics for 0220 0032 are listed on our Part Details page. You can also find images and similar parts to 0220 0032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0220 0032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0220 0032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0220 0032 fall under?
The 0220 0032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0220 0032 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0220 0032 you can contact the distributor directly for product support, shipping queries etc.
Is the 0220 0032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0220 0032 have stock available?
Authorised distributors including RS, Rapid Electronics and element14 have stock available or on a lead time for 0220 0032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0220 0032 often in real-time on the comparison pages.
What if I can't find stock of 0220 0032?
You can fill out our help required form which you can use to request a quote for 0220 0032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.