0218660000 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 2 POSITION 26-10AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.40


Distributor Starting From Stock
Logo for element14 element14 US$1.68
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 10AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 20A
Rated Voltage 600V
No. of Levels 1

Alternative Descriptions

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26 | Farnell
Terminal Block, Din Rail, 2 Position, 26-10Awg | Newark Electronics
Conn Feed-Thru 2 POS Screw ST 25A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0218660000?

Additional datasheets, footprints and schematics for 0218660000 are listed on our Part Details page. You can also find images and similar parts to 0218660000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0218660000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0218660000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0218660000 fall under?

The 0218660000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0218660000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0218660000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0218660000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0218660000 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 0218660000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0218660000 often in real-time on the comparison pages.

What if I can't find stock of 0218660000?

You can fill out our help required form which you can use to request a quote for 0218660000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay