Status: | Unknown |
---|---|
Series: | 218 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.56
|
1,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
3,195
in stock
|
Buy Now | |
element14
from US$0.58
|
1,686
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,271
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
490
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 218 Series |
Breaking Capacity Current AC | 40A |
Breaking Capacity | 40A @ 250V AC |
Cartridge Fuse Material | Glass |
Cartridge Fuse, Time Delay, 4A, 250V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 4A, 250V | element14 |
218 Series Time Lag 250 V 4 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Cylinder, Slow Blow/Time Lag, 4A, Supplemental, Dims 5.2x20mm, Glass | Littelfuse 0218004.HXP | RS Americas |
4A 250V slow 5x20 glass IEC | Rutronik |
Fuse Time-Lag 4A 250V 5x20mm Glass | RS |
Littelfuse Fuse 5 x 20mm, 4A, 250V, Time Lag T | Distrelec |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 0218004.HXP?
Additional datasheets, footprints and schematics for 0218004.HXP are listed on our Part Details page. You can also find images and similar parts to 0218004.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0218004.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0218004.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0218004.HXP fall under?
The 0218004.HXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0218004.HXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0218004.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0218004.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0218004.HXP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0218004.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0218004.HXP often in real-time on the comparison pages.
What if I can't find stock of 0218004.HXP?
You can fill out our help required form which you can use to request a quote for 0218004.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.