0212EDLF/SB Soldering Stations & Accessories by Unknown

TIP SOLDERING LF-ERSADUR PB-FREE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.28

Distributor Stock
Logo for RS
RS
from US$22.77
17
in stock
Buy Now
Logo for element14
element14
from US$24.57
-
Buy Now
Logo for Farnell
Farnell
from US$17.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tip / Nozzle Width 1.8mm
Tip / Nozzle Style Chisel
For Use With ANALOG 20 A DIGITAL 2000 A MICRO-CON 60 iA Soldering Irons
Product Range -
SVHC No SVHC (27-Jun-2018)
Length 72mm
Operating Temperature Max 450°C
Tip / Nozzle Length 72mm
Tip Size 1.8mm

Alternative Descriptions

Long life soldering tip 1.8mm | RS
TIP, SOLDERING, LF-ERSADUR, PB-FREE | element14
Soldering Iron Tip, Chisel, 1.8 Mm Rohs Compliant: Na |Ersa 0212EDLF/SB | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0212EDLF/SB?

Additional datasheets, footprints and schematics for 0212EDLF/SB are listed on our Part Details page. You can also find images and similar parts to 0212EDLF/SB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0212EDLF/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0212EDLF/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0212EDLF/SB fall under?

The 0212EDLF/SB is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.

Can I view similar or alternative parts?

You can view similar parts to 0212EDLF/SB when available in the Soldering Irons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0212EDLF/SB you can contact the distributor directly for product support, shipping queries etc.

Is the 0212EDLF/SB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0212EDLF/SB have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 0212EDLF/SB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0212EDLF/SB often in real-time on the comparison pages.

What if I can't find stock of 0212EDLF/SB?

You can fill out our help required form which you can use to request a quote for 0212EDLF/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay