Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Screw |
Rated Current | 8A |
Rated Voltage | 600V |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
External Length / Height | 54mm |
External Width | 13mm |
Height | 61mm |
Pitch Spacing | 13mm |
Wire Area Size Max | 16mm² |
Wire Area Size Min | 0.5mm² |
Terminal Block, Fused, 2Pos, 8Awg | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 8AWG | element14 |
Where can I find additional details, specifications and documents for a 021112 SAKS3?
Additional datasheets, footprints and schematics for 021112 SAKS3 are listed on our Part Details page. You can also find images and similar parts to 021112 SAKS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 021112 SAKS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 021112 SAKS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 021112 SAKS3 fall under?
The 021112 SAKS3 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 021112 SAKS3 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 021112 SAKS3 you can contact the distributor directly for product support, shipping queries etc.
Is the 021112 SAKS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 021112 SAKS3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 021112 SAKS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 021112 SAKS3 often in real-time on the comparison pages.
What if I can't find stock of 021112 SAKS3?
You can fill out our help required form which you can use to request a quote for 021112 SAKS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.