Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cover Type | Enclosure Cover |
---|---|
Cover Material | Phenolic |
Cover Color | Black |
For Use With | Davies Molding Electronic Enclosures |
External Depth - Metric | 83.6mm |
External Width - Metric | 58.2mm |
RoHS Compliant | Yes |
Cover, 83.57Mm X 58.17Mm, Phenolic, Black | Newark Electronics |
COVER, 83.57MMX58.17MM, PHENOLIC, BLACK | element14 |
Cover, For 210, Phenolic, Phenolic, Glossy Black | Davies Molding 0211 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 0211?
Additional datasheets, footprints and schematics for 0211 are listed on our Part Details page. You can also find images and similar parts to 0211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0211 fall under?
The 0211 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Covers.
Can I view similar or alternative parts?
You can view similar parts to 0211 when available in the Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0211 you can contact the distributor directly for product support, shipping queries etc.
Is the 0211 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0211 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0211 often in real-time on the comparison pages.
What if I can't find stock of 0211?
You can fill out our help required form which you can use to request a quote for 0211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.