Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.96
|
48
in stock
|
Buy Now | |
RS Americas
from US$18.93
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$16.02
|
48
in stock
|
Buy Now | |
element14
from US$15.36
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
7
in stock
|
Buy Now | |
TTI Europe
from US$15.43
|
-
|
Buy Now | |
Sager
from US$14.95
|
-
|
Buy Now |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | 17.5mm |
Current Rating | - |
Supply Voltage | 120V |
Lens Shape | - |
Product Range | - |
Bulb Size | T-3 1/4 |
Panel Mount Indicator Base Only T-3 1/4 Mini Bayonet 0.688 in. 021 Series | Dialight 021-0410-29-301 | RS Americas |
Lamp, Indicator, Incandescent, T-3 1/4 | Newark Electronics |
LAMP, INDICATOR, INCANDESCENT, T-3 1/4 | element14 |
LIGHT SHIELD MINI PMI T-3 1/4 | TTI Europe |
Lamp Holders & Accessories FOR T-3 3/4 BAY LAMP | Sager |
Where can I find additional details, specifications and documents for a 021-0410-29-301?
Additional datasheets, footprints and schematics for 021-0410-29-301 are listed on our Part Details page. You can also find images and similar parts to 021-0410-29-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 021-0410-29-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 021-0410-29-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 021-0410-29-301 fall under?
The 021-0410-29-301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 021-0410-29-301 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 021-0410-29-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 021-0410-29-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 021-0410-29-301 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 021-0410-29-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 021-0410-29-301 often in real-time on the comparison pages.
What if I can't find stock of 021-0410-29-301?
You can fill out our help required form which you can use to request a quote for 021-0410-29-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.