0208001.MXEP Fuses & Fuse Accessories by Littelfuse

FUSE, AXIAL, 1A, 5 X 15MM, FAST ACTING

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.29
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 1A
Voltage Rating VAC 350V
Fuse Size Metric 5mm x 15mm
Breaking Capacity Current AC 100A
Breaking Capacity 100A @ 350V AC
RoHS Compliant Yes

Alternative Descriptions

Cartridge Fuse, Fast Acting, 1A, 350V | Newark Electronics
208 Series Fast-Acting 350 V 1 A ╪4.7 x 14.48 mm Axial Lead Glass Cartridge Fuse | Future Electronics
Cylindrical Fuse | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0208001.MXEP?

Additional datasheets, footprints and schematics for 0208001.MXEP are listed on our Part Details page. You can also find images and similar parts to 0208001.MXEP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0208001.MXEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0208001.MXEP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0208001.MXEP fall under?

The 0208001.MXEP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to 0208001.MXEP when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0208001.MXEP you can contact the distributor directly for product support, shipping queries etc.

Is the 0208001.MXEP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0208001.MXEP have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for 0208001.MXEP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0208001.MXEP often in real-time on the comparison pages.

What if I can't find stock of 0208001.MXEP?

You can fill out our help required form which you can use to request a quote for 0208001.MXEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay