Status: | Unknown |
---|---|
Series: | 2066 Series |
RoHS: | Unknown |
Operating Pressure Max | 145psi |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | - |
Voltage Rating | 5VDC |
Port Style | - |
Supply Current | 12mA |
Product Range | 2066 Series |
SVHC | No SVHC (07-Jul-2017) |
PRESSURE SENSOR, ANALOGUE, 145PSI, 5VDC | Farnell |
Pressure Sensor, Analogue, 145Psi, 5Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 02066.3102-01?
Additional datasheets, footprints and schematics for 02066.3102-01 are listed on our Part Details page. You can also find images and similar parts to 02066.3102-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02066.3102-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02066.3102-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02066.3102-01 fall under?
The 02066.3102-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 02066.3102-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02066.3102-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 02066.3102-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02066.3102-01 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 02066.3102-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02066.3102-01 often in real-time on the comparison pages.
What if I can't find stock of 02066.3102-01?
You can fill out our help required form which you can use to request a quote for 02066.3102-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.