Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
020631-000,
8-1190160-6 |
Material | Low Fire Hazard Material |
---|---|
材質システム コード | 100 |
Adhesive Pre-Coat | Yes |
Material Code | 100 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Inside Diameter Range (Body) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Leg 1) | 3.6 – 6.6mm, .14 – .26in |
Inside Diameter Range (Leg 3) | .14 – .26in, 3.6 – 6.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Emission Features | Halogen-Free |
Adhesive Code | 86 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 462A |
Adhesive Options | /86 Precoat |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Size Code | 011 |
Molded Part Shape | Y Shape |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Cable Boots&End Caps 462A011-100/86-0 | Rapid Electronics |
Heat Shrink Cable Boots&end Caps 462A011-100/86-0 |Raychem Te Connectivity 020631-000 | Newark Electronics |
Cable Accessories Transition Polyolefin Black | Avnet America |
TE Connectivity 462A011-100/86-0 Heat Shrink Cable Boots | Distrelec |
Heat Shrink Cable Boots & End Caps 462A011-100/86-0 | Sager |
Where can I find additional details, specifications and documents for a 020631-000?
Additional datasheets, footprints and schematics for 020631-000 are listed on our Part Details page. You can also find images and similar parts to 020631-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 020631-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 020631-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 020631-000 fall under?
The 020631-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 020631-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 020631-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 020631-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 020631-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 020631-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 020631-000 often in real-time on the comparison pages.
What if I can't find stock of 020631-000?
You can fill out our help required form which you can use to request a quote for 020631-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.