Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$56.66
|
No stock
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | Mini Banana |
Insulator Colour | Black, Red |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Analog Multimeter Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 02055 LEADS?
Additional datasheets, footprints and schematics for 02055 LEADS are listed on our Part Details page. You can also find images and similar parts to 02055 LEADS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02055 LEADS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02055 LEADS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02055 LEADS fall under?
The 02055 LEADS is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 02055 LEADS when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02055 LEADS you can contact the distributor directly for product support, shipping queries etc.
Is the 02055 LEADS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02055 LEADS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02055 LEADS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02055 LEADS often in real-time on the comparison pages.
What if I can't find stock of 02055 LEADS?
You can fill out our help required form which you can use to request a quote for 02055 LEADS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.