Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
835
in stock
|
Buy Now | |
element14
from US$0.94
|
3,477
in stock
|
Buy Now | |
Farnell
from US$0.52
|
3,477
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
513
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | har-bus 64 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
CONTACT, SOCKET, 28-20AWG, CRIMP | element14 |
har-bus 64 female crimp contacts PL2 - individual | HARTING 02050002513 | RS Americas |
Connector DIN-Signal har-bus 64-way f | RS |
Contact, Socket, 28-20Awg, Crimp | Newark Electronics |
DIN-SIGNAL HARBUS64-FC-S2-SIN GLE | Heilind Electronics |
Single AWG 28 - 20 Harbus64 Crimp Contact | Future Electronics |
DIN41612 CRIMP CONTACTS PL2 | TTI Europe |
DIN-Signal harbus64-FC-PL2-single | Boersig |
Where can I find additional details, specifications and documents for a 02050002513?
Additional datasheets, footprints and schematics for 02050002513 are listed on our Part Details page. You can also find images and similar parts to 02050002513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02050002513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02050002513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02050002513 fall under?
The 02050002513 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02050002513 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02050002513 you can contact the distributor directly for product support, shipping queries etc.
Is the 02050002513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02050002513 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 02050002513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02050002513 often in real-time on the comparison pages.
What if I can't find stock of 02050002513?
You can fill out our help required form which you can use to request a quote for 02050002513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.